Vishay Intertechnology, Inc. RES 8.2K OHM 1% WW AXIAL ALSR108K200FE12

Description
RES 8.2Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1% WW AXIAL - ALSR108K200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1% WW AXIAL
ALSR108K200FE12
RES 8.2K OHM 1% WW AXIAL ALSR108K200FE12
RES 8.2Kohm 1% WW AXIAL

RES 8.2Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-8.2K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-8.2K-ND
Through Hole Resistors ALSR10-8.2K-ND
8.2 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR108K200FE12 ALSR10-8.2K-ND
Product Name RES 8.2K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623774-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details