Vishay Intertechnology, Inc. RES 82 OHM 1% WW AXIAL ALSR1082R00FE12

Description
RES 82ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1% WW AXIAL - ALSR1082R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1% WW AXIAL
ALSR1082R00FE12
RES 82 OHM 1% WW AXIAL ALSR1082R00FE12
RES 82ohm 1% WW AXIAL

RES 82ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-82-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-82-ND
Through Hole Resistors ALSR10-82-ND
82 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR1082R00FE12 ALSR10-82-ND
Product Name RES 82 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details