Manufacturer: Vishay Dale
Win Source Part Number: 795340-ALSR10800R0FE
Series: ALSR
Packaging: Bulk
Operating Temperature Range: -65°C ~ 250°C
Features: Moisture Resistant
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 7W
Resistance (Ohms): 800
Composition: Wirewound
Number of Terminations: 2
Family Name: ALSR
Categories: Resistors
Dimension: 0.312" Dia x 1.730" L (7.92mm x 43.94mm)
Manufacturer Package: Axial
Introduction Date: June 20, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
800 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 800ohm 1% WW AXIAL
Wirewound Resistors - Through Hole 7watts 800ohms 1% Product overview: ALSR10800R0FE12 from Vishay / Huntington Electric, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ALSR10800R0FE12 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 795340-ALSR10800R0FE12 | ALSR10-800-ND | ALSR10800R0FE12 | 53-ALSR10800R0FE12 |
| Product Name | Through Hole Resistors - ALSR10800R0FE12 | Through Hole Resistors | RES 800 OHM 1% WW AXIAL | Through-Hole Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 800 ohms | 800 ohms | 800 ohms | 800 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | |
| Power Rating | 7 watts | 7 watts |