Vishay Intertechnology, Inc. RES 7.5 OHM 1% WW AXIAL ALSR107R500FE12

Description
RES 7.5ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1% WW AXIAL - ALSR107R500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1% WW AXIAL
ALSR107R500FE12
RES 7.5 OHM 1% WW AXIAL ALSR107R500FE12
RES 7.5ohm 1% WW AXIAL

RES 7.5ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-7.5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-7.5-ND
Through Hole Resistors ALSR10-7.5-ND
7.5 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR107R500FE12 ALSR10-7.5-ND
Product Name RES 7.5 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176085-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers