Vishay Intertechnology, Inc. RES 7.5K OHM 1% WW AXIAL ALSR107K500FE12

Description
RES 7.5Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1% WW AXIAL - ALSR107K500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1% WW AXIAL
ALSR107K500FE12
RES 7.5K OHM 1% WW AXIAL ALSR107K500FE12
RES 7.5Kohm 1% WW AXIAL

RES 7.5Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-7.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-7.5K-ND
Through Hole Resistors ALSR10-7.5K-ND
7.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR107K500FE12 ALSR10-7.5K-ND
Product Name RES 7.5K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details