Vishay Intertechnology, Inc. Through Hole Resistors ALSR107K000FE12

Description
7 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-7.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-7.0K-ND
Through Hole Resistors ALSR10-7.0K-ND
7 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

7 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.0K OHM 1% WW AXIAL - ALSR107K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.0K OHM 1% WW AXIAL
ALSR107K000FE12
RES 7.0K OHM 1% WW AXIAL ALSR107K000FE12
RES 7.0Kohm 1% WW AXIAL

RES 7.0Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-7.0K-ND ALSR107K000FE12
Product Name Through Hole Resistors RES 7.0K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details