Vishay Intertechnology, Inc. Through Hole Resistors ALSR106K000FE12

Description
6 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-6.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-6.0K-ND
Through Hole Resistors ALSR10-6.0K-ND
6 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

6 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.0K OHM 1% WW AXIAL - ALSR106K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.0K OHM 1% WW AXIAL
ALSR106K000FE12
RES 6.0K OHM 1% WW AXIAL ALSR106K000FE12
RES 6.0Kohm 1% WW AXIAL

RES 6.0Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-6.0K-ND ALSR106K000FE12
Product Name Through Hole Resistors RES 6.0K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details