Vishay Intertechnology, Inc. RES 68 OHM 1% WW AXIAL ALSR1068R00FE12

Description
RES 68ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1% WW AXIAL - ALSR1068R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1% WW AXIAL
ALSR1068R00FE12
RES 68 OHM 1% WW AXIAL ALSR1068R00FE12
RES 68ohm 1% WW AXIAL

RES 68ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-68-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-68-ND
Through Hole Resistors ALSR10-68-ND
68 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR1068R00FE12 ALSR10-68-ND
Product Name RES 68 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details