Vishay Intertechnology, Inc. Through-Hole 5ohm Resistor ALSR105R000JE12

Description
Wirewound Resistors - Through Hole 10watt 5ohm 5% Silicone Coated Product overview: ALSR105R000JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ALSR105R000JE12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 10watt 5ohm 5% Silicone Coated Product overview: ALSR105R000JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ALSR105R000JE12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5ohm Resistor - 53-ALSR105R000JE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5ohm Resistor
53-ALSR105R000JE12
Through-Hole 5ohm Resistor 53-ALSR105R000JE12
Wirewound Resistors - Through Hole 10watt 5ohm 5% Silicone Coated Product overview: ALSR105R000JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ALSR105R000JE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watt 5ohm 5% Silicone Coated Product overview: ALSR105R000JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ALSR105R000JE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-ALSR105R000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ALSR105R000JE12-ND
Through Hole Resistors 541-ALSR105R000JE12-ND
ALSR10 5 5% E12 E3

ALSR10 5 5% E12 E3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-ALSR105R000JE12 541-ALSR105R000JE12-ND
Product Name Through-Hole 5ohm Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 5 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating Temperature -65 to 250 C (-85 to 482 F) -65 to 250 C (-85 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details