Vishay Intertechnology, Inc. RES 5.6K OHM 1% WW AXIAL ALSR105K600FE12

Description
RES 5.6Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1% WW AXIAL - ALSR105K600FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1% WW AXIAL
ALSR105K600FE12
RES 5.6K OHM 1% WW AXIAL ALSR105K600FE12
RES 5.6Kohm 1% WW AXIAL

RES 5.6Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-5.6K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-5.6K-ND
Through Hole Resistors ALSR10-5.6K-ND
5.6 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

5.6 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR105K600FE12 ALSR10-5.6K-ND
Product Name RES 5.6K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers