Vishay Intertechnology, Inc. RES 56 OHM 1% WW AXIAL ALSR1056R00FE12

Description
RES 56ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1% WW AXIAL - ALSR1056R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1% WW AXIAL
ALSR1056R00FE12
RES 56 OHM 1% WW AXIAL ALSR1056R00FE12
RES 56ohm 1% WW AXIAL

RES 56ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-56-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-56-ND
Through Hole Resistors ALSR10-56-ND
56 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR1056R00FE12 ALSR10-56-ND
Product Name RES 56 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details