Vishay Intertechnology, Inc. Through Hole Resistors ALSR10560R0FE12

Description
560 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
560 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-560-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-560-ND
Through Hole Resistors ALSR10-560-ND
560 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 560 OHM 1% WW AXIAL - ALSR10560R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1% WW AXIAL
ALSR10560R0FE12
RES 560 OHM 1% WW AXIAL ALSR10560R0FE12
RES 560ohm 1% WW AXIAL

RES 560ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-560-ND ALSR10560R0FE12
Product Name Through Hole Resistors RES 560 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers