Vishay Intertechnology, Inc. RES 50 OHM 1% WW AXIAL ALSR1050R00FE12

Description
RES 50ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1% WW AXIAL - ALSR1050R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1% WW AXIAL
ALSR1050R00FE12
RES 50 OHM 1% WW AXIAL ALSR1050R00FE12
RES 50ohm 1% WW AXIAL

RES 50ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-50-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-50-ND
Through Hole Resistors ALSR10-50-ND
50 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR1050R00FE12 ALSR10-50-ND
Product Name RES 50 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers