Vishay Intertechnology, Inc. Through Hole Resistors ALSR10500R0FE12

Description
500 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-500-ND
Through Hole Resistors ALSR10-500-ND
500 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 500 OHM 1% WW AXIAL - ALSR10500R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1% WW AXIAL
ALSR10500R0FE12
RES 500 OHM 1% WW AXIAL ALSR10500R0FE12
RES 500ohm 1% WW AXIAL

RES 500ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-500-ND ALSR10500R0FE12
Product Name Through Hole Resistors RES 500 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details