Vishay Intertechnology, Inc. Through Hole Resistors ALSR104K000FE12

Description
4 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-4.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-4.0K-ND
Through Hole Resistors ALSR10-4.0K-ND
4 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.0K OHM 1% WW AXIAL - ALSR104K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.0K OHM 1% WW AXIAL
ALSR104K000FE12
RES 4.0K OHM 1% WW AXIAL ALSR104K000FE12
RES 4.0Kohm 1% WW AXIAL

RES 4.0Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-4.0K-ND ALSR104K000FE12
Product Name Through Hole Resistors RES 4.0K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers