Vishay Intertechnology, Inc. RES 450 OHM 1% WW AXIAL ALSR10450R0FE12

Description
RES 450ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 450ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 450 OHM 1% WW AXIAL - ALSR10450R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450 OHM 1% WW AXIAL
ALSR10450R0FE12
RES 450 OHM 1% WW AXIAL ALSR10450R0FE12
RES 450ohm 1% WW AXIAL

RES 450ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-450-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-450-ND
Through Hole Resistors ALSR10-450-ND
450 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

450 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR10450R0FE12 ALSR10-450-ND
Product Name RES 450 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 450 ohms 450 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers