Vishay Intertechnology, Inc. Through Hole Resistors ALSR103K500FE12

Description
3.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-3.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-3.5K-ND
Through Hole Resistors ALSR10-3.5K-ND
3.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

3.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.5K OHM 1% WW AXIAL - ALSR103K500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 1% WW AXIAL
ALSR103K500FE12
RES 3.5K OHM 1% WW AXIAL ALSR103K500FE12
RES 3.5Kohm 1% WW AXIAL

RES 3.5Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-3.5K-ND ALSR103K500FE12
Product Name Through Hole Resistors RES 3.5K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details