Vishay Intertechnology, Inc. Through Hole Resistors ALSR1039R00FE12

Description
39 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
39 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-39-ND
Through Hole Resistors ALSR10-39-ND
39 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

39 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 39 OHM 1% WW AXIAL - ALSR1039R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1% WW AXIAL
ALSR1039R00FE12
RES 39 OHM 1% WW AXIAL ALSR1039R00FE12
RES 39ohm 1% WW AXIAL

RES 39ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-39-ND ALSR1039R00FE12
Product Name Through Hole Resistors RES 39 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details