Vishay Intertechnology, Inc. RES 35 OHM 1% WW AXIAL ALSR1035R00FE12

Description
RES 35ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 35ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35 OHM 1% WW AXIAL - ALSR1035R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35 OHM 1% WW AXIAL
ALSR1035R00FE12
RES 35 OHM 1% WW AXIAL ALSR1035R00FE12
RES 35ohm 1% WW AXIAL

RES 35ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-35-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-35-ND
Through Hole Resistors ALSR10-35-ND
35 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

35 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR1035R00FE12 ALSR10-35-ND
Product Name RES 35 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35 ohms 35 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details