Vishay Intertechnology, Inc. RES 330 OHM 1% WW AXIAL ALSR10330R0FE12

Description
RES 330ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1% WW AXIAL - ALSR10330R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1% WW AXIAL
ALSR10330R0FE12
RES 330 OHM 1% WW AXIAL ALSR10330R0FE12
RES 330ohm 1% WW AXIAL

RES 330ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-330-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-330-ND
Through Hole Resistors ALSR10-330-ND
330 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR10330R0FE12 ALSR10-330-ND
Product Name RES 330 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers