Vishay Intertechnology, Inc. Through Hole Resistors ALSR1030R00FE12

Description
30 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-30-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-30-ND
Through Hole Resistors ALSR10-30-ND
30 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 30 OHM 1% WW AXIAL - ALSR1030R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1% WW AXIAL
ALSR1030R00FE12
RES 30 OHM 1% WW AXIAL ALSR1030R00FE12
RES 30ohm 1% WW AXIAL

RES 30ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-30-ND ALSR1030R00FE12
Product Name Through Hole Resistors RES 30 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chassis Mount Resistors - 1625999-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details