Vishay Intertechnology, Inc. RES 300 OHM 1% WW AXIAL ALSR10300R0FE12

Description
RES 300ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1% WW AXIAL - ALSR10300R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1% WW AXIAL
ALSR10300R0FE12
RES 300 OHM 1% WW AXIAL ALSR10300R0FE12
RES 300ohm 1% WW AXIAL

RES 300ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-300-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-300-ND
Through Hole Resistors ALSR10-300-ND
300 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

300 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR10300R0FE12 ALSR10-300-ND
Product Name RES 300 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details