Vishay Intertechnology, Inc. Through Hole Resistors ALSR102R000FE12

Description
2 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-2.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-2.0-ND
Through Hole Resistors ALSR10-2.0-ND
2 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.0 OHM 1% WW AXIAL - ALSR102R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 1% WW AXIAL
ALSR102R000FE12
RES 2.0 OHM 1% WW AXIAL ALSR102R000FE12
RES 2.0ohm 1% WW AXIAL

RES 2.0ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-2.0-ND ALSR102R000FE12
Product Name Through Hole Resistors RES 2.0 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers