Vishay Intertechnology, Inc. RES 2.7K OHM 1% WW AXIAL ALSR102K700FE12

Description
RES 2.7Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1% WW AXIAL - ALSR102K700FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1% WW AXIAL
ALSR102K700FE12
RES 2.7K OHM 1% WW AXIAL ALSR102K700FE12
RES 2.7Kohm 1% WW AXIAL

RES 2.7Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-2.7K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-2.7K-ND
Through Hole Resistors ALSR10-2.7K-ND
2.7 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR102K700FE12 ALSR10-2.7K-ND
Product Name RES 2.7K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details