Vishay Intertechnology, Inc. Through Hole Resistors ALSR102K500FE12

Description
2.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-2.5K-ND
Through Hole Resistors ALSR10-2.5K-ND
2.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.5K OHM 1% WW AXIAL - ALSR102K500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1% WW AXIAL
ALSR102K500FE12
RES 2.5K OHM 1% WW AXIAL ALSR102K500FE12
RES 2.5Kohm 1% WW AXIAL

RES 2.5Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-2.5K-ND ALSR102K500FE12
Product Name Through Hole Resistors RES 2.5K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers