RES 2.25Kohm 1% WW AXIAL
2.25 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ALSR102K250FE12 | ALSR10-2.25K-ND |
| Product Name | RES 2.25K OHM 1% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 2250 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |