Vishay Intertechnology, Inc. RES 2.2K OHM 1% WW AXIAL ALSR102K200FE12

Description
RES 2.2Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1% WW AXIAL - ALSR102K200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1% WW AXIAL
ALSR102K200FE12
RES 2.2K OHM 1% WW AXIAL ALSR102K200FE12
RES 2.2Kohm 1% WW AXIAL

RES 2.2Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-2.2K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-2.2K-ND
Through Hole Resistors ALSR10-2.2K-ND
2.2 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

2.2 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR102K200FE12 ALSR10-2.2K-ND
Product Name RES 2.2K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details