Vishay Intertechnology, Inc. Through Hole Resistors ALSR1027R00FE12

Description
27 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
27 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-27-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-27-ND
Through Hole Resistors ALSR10-27-ND
27 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

27 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 27 OHM 1% WW AXIAL - ALSR1027R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1% WW AXIAL
ALSR1027R00FE12
RES 27 OHM 1% WW AXIAL ALSR1027R00FE12
RES 27ohm 1% WW AXIAL

RES 27ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-27-ND ALSR1027R00FE12
Product Name Through Hole Resistors RES 27 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details