Vishay Intertechnology, Inc. Through Hole Resistors ALSR1025R00FE12NI

Description
25 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
25 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR-10-25-1%-NI-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR-10-25-1%-NI-ND
Through Hole Resistors ALSR-10-25-1%-NI-ND
25 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

25 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 25 OHM 1% WW AXIAL - ALSR1025R00FE12NI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1% WW AXIAL
ALSR1025R00FE12NI
RES 25 OHM 1% WW AXIAL ALSR1025R00FE12NI
RES 25ohm 1% WW AXIAL

RES 25ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR-10-25-1%-NI-ND ALSR1025R00FE12NI
Product Name Through Hole Resistors RES 25 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers