Vishay Intertechnology, Inc. RES 22.5K OHM 1% WW AXIAL ALSR1022K50FE12

Description
RES 22.5Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.5Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.5K OHM 1% WW AXIAL - ALSR1022K50FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.5K OHM 1% WW AXIAL
ALSR1022K50FE12
RES 22.5K OHM 1% WW AXIAL ALSR1022K50FE12
RES 22.5Kohm 1% WW AXIAL

RES 22.5Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-22.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-22.5K-ND
Through Hole Resistors ALSR10-22.5K-ND
22.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

22.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR1022K50FE12 ALSR10-22.5K-ND
Product Name RES 22.5K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details