Vishay Intertechnology, Inc. RES 22.0K OHM 1% WW AXIAL ALSR1022K00FE12

Description
RES 22.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0K OHM 1% WW AXIAL - ALSR1022K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1% WW AXIAL
ALSR1022K00FE12
RES 22.0K OHM 1% WW AXIAL ALSR1022K00FE12
RES 22.0Kohm 1% WW AXIAL

RES 22.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-22.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-22.0K-ND
Through Hole Resistors ALSR10-22.0K-ND
22 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

22 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR1022K00FE12 ALSR10-22.0K-ND
Product Name RES 22.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers