Vishay Intertechnology, Inc. Through Hole Resistors ALSR10220R0FE12

Description
220 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
220 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-220-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-220-ND
Through Hole Resistors ALSR10-220-ND
220 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 220 OHM 1% WW AXIAL - ALSR10220R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1% WW AXIAL
ALSR10220R0FE12
RES 220 OHM 1% WW AXIAL ALSR10220R0FE12
RES 220ohm 1% WW AXIAL

RES 220ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-220-ND ALSR10220R0FE12
Product Name Through Hole Resistors RES 220 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers