Vishay Intertechnology, Inc. RES 20 OHM 1% WW AXIAL ALSR1020R00FE12

Description
RES 20ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1% WW AXIAL - ALSR1020R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% WW AXIAL
ALSR1020R00FE12
RES 20 OHM 1% WW AXIAL ALSR1020R00FE12
RES 20ohm 1% WW AXIAL

RES 20ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-20-ND
Through Hole Resistors ALSR10-20-ND
20 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR1020R00FE12 ALSR10-20-ND
Product Name RES 20 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details