Vishay Intertechnology, Inc. Through Hole Resistors ALSR1020K00FE12

Description
20 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-20.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-20.0K-ND
Through Hole Resistors ALSR10-20.0K-ND
20 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

20 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 20.0K OHM 1% WW AXIAL - ALSR1020K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1% WW AXIAL
ALSR1020K00FE12
RES 20.0K OHM 1% WW AXIAL ALSR1020K00FE12
RES 20.0Kohm 1% WW AXIAL

RES 20.0Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-20.0K-ND ALSR1020K00FE12
Product Name Through Hole Resistors RES 20.0K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details