Vishay Intertechnology, Inc. Through Hole Resistors ALSR101R500FE12

Description
1.5 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-1.5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-1.5-ND
Through Hole Resistors ALSR10-1.5-ND
1.5 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5 OHM 1% WW AXIAL - ALSR101R500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1% WW AXIAL
ALSR101R500FE12
RES 1.5 OHM 1% WW AXIAL ALSR101R500FE12
RES 1.5ohm 1% WW AXIAL

RES 1.5ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-1.5-ND ALSR101R500FE12
Product Name Through Hole Resistors RES 1.5 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers