Vishay Intertechnology, Inc. RES 1.0 OHM 1% WW AXIAL ALSR101R000FE12

Description
RES 1.0ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.0ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0 OHM 1% WW AXIAL - ALSR101R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 1% WW AXIAL
ALSR101R000FE12
RES 1.0 OHM 1% WW AXIAL ALSR101R000FE12
RES 1.0ohm 1% WW AXIAL

RES 1.0ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-1.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-1.0-ND
Through Hole Resistors ALSR10-1.0-ND
1 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR101R000FE12 ALSR10-1.0-ND
Product Name RES 1.0 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details