Vishay Intertechnology, Inc. RES 1.25K OHM 1% WW AXIAL ALSR101K250FE12

Description
RES 1.25Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.25Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.25K OHM 1% WW AXIAL - ALSR101K250FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.25K OHM 1% WW AXIAL
ALSR101K250FE12
RES 1.25K OHM 1% WW AXIAL ALSR101K250FE12
RES 1.25Kohm 1% WW AXIAL

RES 1.25Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-1.25K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-1.25K-ND
Through Hole Resistors ALSR10-1.25K-ND
1.25 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

1.25 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR101K250FE12 ALSR10-1.25K-ND
Product Name RES 1.25K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1250 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers