VISHAY INTERTECHNOLOGY, INC.
ALSR101K100FE12 -- RES 1.1K OHM 1% WW AXIAL
Vishay Intertechnology, Inc.
RES 1.1K OHM 1% WW AXIAL
ALSR101K100FE12
Description
RES 1.1Kohm 1% WW AXIAL
Request a Quote
Email Supplier
Description
RES 1.1Kohm 1% WW AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
ALSR101K100FE12 |
|
Product Name
|
RES 1.1K OHM 1% WW AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Resistance Range
5.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
280000 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details