Vishay Intertechnology, Inc. RES 1.0K OHM 1% WW AXIAL ALSR101K000FE12

Description
RES 1.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM 1% WW AXIAL - ALSR101K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1% WW AXIAL
ALSR101K000FE12
RES 1.0K OHM 1% WW AXIAL ALSR101K000FE12
RES 1.0Kohm 1% WW AXIAL

RES 1.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-1.0K-ND
Through Hole Resistors ALSR10-1.0K-ND
1 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR101K000FE12 ALSR10-1.0K-ND
Product Name RES 1.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details