RES 180 OHM 7W 1% AXIAL Product overview: ALSR10180R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ALSR10180R0FE12 can be used for catalog matching and distributor lookup.
RES 180ohm 1% WW AXIAL
180 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-ALSR10180R0FE12 | ALSR10180R0FE12 | ALSR10-180-ND |
| Product Name | 180 OHM 7W Resistor | RES 180 OHM 1% WW AXIAL | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial | Axial Leads | Axial Leads; Axial |
| Resistance Range | 180 ohms | 180 ohms | 180 ohms |
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) | |
| Standards and Certifications | RoHS |