Vishay Intertechnology, Inc. Through Hole Resistors ALSR1017K50FE12

Description
17.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
17.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-17.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-17.5K-ND
Through Hole Resistors ALSR10-17.5K-ND
17.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

17.5 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 17.5K OHM 1% WW AXIAL - ALSR1017K50FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.5K OHM 1% WW AXIAL
ALSR1017K50FE12
RES 17.5K OHM 1% WW AXIAL ALSR1017K50FE12
RES 17.5Kohm 1% WW AXIAL

RES 17.5Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-17.5K-ND ALSR1017K50FE12
Product Name Through Hole Resistors RES 17.5K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers