Vishay Intertechnology, Inc. RES 12 OHM 1% WW AXIAL ALSR1012R00FE12

Description
RES 12ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1% WW AXIAL - ALSR1012R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1% WW AXIAL
ALSR1012R00FE12
RES 12 OHM 1% WW AXIAL ALSR1012R00FE12
RES 12ohm 1% WW AXIAL

RES 12ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-12-ND
Through Hole Resistors ALSR10-12-ND
12 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR1012R00FE12 ALSR10-12-ND
Product Name RES 12 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details