Vishay Intertechnology, Inc. Through Hole Resistors ALSR1012K00FE12

Description
12 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-12.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-12.0K-ND
Through Hole Resistors ALSR10-12.0K-ND
12 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

12 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.0K OHM 1% WW AXIAL - ALSR1012K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 1% WW AXIAL
ALSR1012K00FE12
RES 12.0K OHM 1% WW AXIAL ALSR1012K00FE12
RES 12.0Kohm 1% WW AXIAL

RES 12.0Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-12.0K-ND ALSR1012K00FE12
Product Name Through Hole Resistors RES 12.0K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 9-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details