Vishay Intertechnology, Inc. Through Hole Resistors ALSR10125R0FE12

Description
125 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
125 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-125-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-125-ND
Through Hole Resistors ALSR10-125-ND
125 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 125 OHM 1% WW AXIAL - ALSR10125R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1% WW AXIAL
ALSR10125R0FE12
RES 125 OHM 1% WW AXIAL ALSR10125R0FE12
RES 125ohm 1% WW AXIAL

RES 125ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-125-ND ALSR10125R0FE12
Product Name Through Hole Resistors RES 125 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details