Vishay Intertechnology, Inc. RES 11.0K OHM 1% WW AXIAL ALSR1011K00FE12

Description
RES 11.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 11.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0K OHM 1% WW AXIAL - ALSR1011K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1% WW AXIAL
ALSR1011K00FE12
RES 11.0K OHM 1% WW AXIAL ALSR1011K00FE12
RES 11.0Kohm 1% WW AXIAL

RES 11.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-11.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-11.0K-ND
Through Hole Resistors ALSR10-11.0K-ND
11 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

11 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR1011K00FE12 ALSR10-11.0K-ND
Product Name RES 11.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers