ALSR10 10 5% E12 E3
Wirewound Resistors - Through Hole 10watt 10ohm 5% Silicone Coated Product overview: ALSR1010R00JE12 from Vishay / Huntington Electric, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ALSR1010R00JE12 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-ALSR1010R00JE12-ND | 53-ALSR1010R00JE12 |
| Product Name | Through Hole Resistors | Through-Hole 10ohm Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % |