Vishay Intertechnology, Inc. Through Hole Resistors ALSR1010R00FE12

Description
10 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-10-ND
Through Hole Resistors ALSR10-10-ND
10 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 10 OHM 1% WW AXIAL - ALSR1010R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1% WW AXIAL
ALSR1010R00FE12
RES 10 OHM 1% WW AXIAL ALSR1010R00FE12
RES 10ohm 1% WW AXIAL

RES 10ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-10-ND ALSR1010R00FE12
Product Name Through Hole Resistors RES 10 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers