Vishay Intertechnology, Inc. RES 10.0K OHM 1% WW AXIAL ALSR1010K00FE12

Description
RES 10.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 1% WW AXIAL - ALSR1010K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1% WW AXIAL
ALSR1010K00FE12
RES 10.0K OHM 1% WW AXIAL ALSR1010K00FE12
RES 10.0Kohm 1% WW AXIAL

RES 10.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-10.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-10.0K-ND
Through Hole Resistors ALSR10-10.0K-ND
10 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR1010K00FE12 ALSR10-10.0K-ND
Product Name RES 10.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers