Vishay Intertechnology, Inc. RES 100 OHM 1% WW AXIAL ALSR10100R0FE12

Description
RES 100ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1% WW AXIAL - ALSR10100R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% WW AXIAL
ALSR10100R0FE12
RES 100 OHM 1% WW AXIAL ALSR10100R0FE12
RES 100ohm 1% WW AXIAL

RES 100ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-100-ND
Through Hole Resistors ALSR10-100-ND
100 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR10100R0FE12 ALSR10-100-ND
Product Name RES 100 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623746-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details