Vishay Intertechnology, Inc. RES .75 OHM 5% WW AXIAL ALSR05R7500JE12

Description
RES .75ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES .75ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .75 OHM 5% WW AXIAL - ALSR05R7500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 5% WW AXIAL
ALSR05R7500JE12
RES .75 OHM 5% WW AXIAL ALSR05R7500JE12
RES .75ohm 5% WW AXIAL

RES .75ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-.75-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-.75-ND
Through Hole Resistors ALSR5J-.75-ND
750 mOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

750 mOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05R7500JE12 ALSR5J-.75-ND
Product Name RES .75 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details